Samtec Inc. PCB Sockets FLE-106-01-G-DV-K-TR

Description
SMD Skt 0.050"
Request a Quote Datasheet
Description
SMD Skt 0.050"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081357 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081357
PCB Sockets 2081357
SMD Skt 0.050"

SMD Skt 0.050"

Supplier's Site
PCB Sockets - 2081358 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081358
PCB Sockets 2081358
SMD Skt 0.050"

SMD Skt 0.050"

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-FLE-106-01-G-DV-K-TR
SMD Electronic Connector 315-FLE-106-01-G-DV-K-TR
CONN RCPT 12POS 0.05 GOLD SMD Product overview: FLE-106-01-G-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FLE-106-01-G-DV- K-TR can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.05 GOLD SMD Product overview: FLE-106-01-G-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FLE-106-01-G-DV-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - FLE-106-01-G-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-106-01-G-DV-K-TR
Pin & Socket Connectors FLE-106-01-G-DV-K-TR
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Connector, Receptacle, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec - 99P6814 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec
99P6814
Connector, Receptacle, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec 99P6814
CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec - 50AJ8269 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec
50AJ8269
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec 50AJ8269
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-106-01-G-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-106-01-G-DV-K-TR
CONN RCPT 12POS 0.05 GOLD SMD

CONN RCPT 12POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081357 315-FLE-106-01-G-DV-K-TR FLE-106-01-G-DV-K-TR 99P6814 FLE-106-01-G-DV-K-TR
Product Name PCB Sockets SMD Electronic Connector Pin & Socket Connectors Connector, Receptacle, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 12 #
Unlock Full Specs
to access all available technical data