2.00 mm SocketCLT-110-02-L-D
2.00 mm SocketCLT-110-02-L-D
2.00 mm Tiger Claw Rugged Reliable Dual
CONNECTOR, RECEPTACLE, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:20Contacts;
SOCKET, 2.0MM, SMT, 2X10 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.079 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1976618 | CLT-110-02-L-D-BE | 33AC2380 | 88P0397 | CLT-110-02-L-D-BE |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connector, Receptacle, 20Pos, 2Row, 2Mm; Pitch Spacing Samtec | Socket, 2.0Mm, Smt, 2X10 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Surface Mount | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||||
| Number of Contacts | 10 # |