.100 PC104 Elevated Skt Strip
CONNECTOR, SOCKET, ELEVATED, 10 POSITION, 2.54MM; Connector Systems:Board-to-Boa
SOCKET, 2.54MM, VERTICAL THT, 10WAY ROHS COMPLIANT: YES
CONN SOCKET 10POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-110-23-G-S | 1966573 | 91P9651 | 73AJ4606 | ESQ-110-23-G-S |
| Product Name | PCB Sockets | Connector, Socket, Elevated, 10 Position, 2.54Mm; Connector Systems Samtec | Socket, 2.54Mm, Vertical Tht, 10Way Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 10 # |