Samtec Inc. Pin & Socket Connectors BCS-104-F-D-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-104-F-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-104-F-D-TE
Pin & Socket Connectors BCS-104-F-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 1966829 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966829
PCB Sockets 1966829
.100" Tiger Claw 8 P Socket Strip

.100" Tiger Claw 8 P Socket Strip

Supplier's Site
Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P1762 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
87P1762
Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 87P1762
CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 8Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 68AJ1495 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2.54Mm Rohs Compliant Samtec
68AJ1495
Connector, Rcpt, 8Pos, 2Row, 2.54Mm Rohs Compliant Samtec 68AJ1495
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Conn Socket Strip SKT 8 POS 2.54mm Solder ST Thru-Hole - 680-BCS-104-F-D-TE - Utmel Electronic Limited
Hong Kong, China
Conn Socket Strip SKT 8 POS 2.54mm Solder ST Thru-Hole
680-BCS-104-F-D-TE
Conn Socket Strip SKT 8 POS 2.54mm Solder ST Thru-Hole 680-BCS-104-F-D-TE
Conn Socket Strip SKT 8 POS 2.54mm Solder ST Thru-Hole

Conn Socket Strip SKT 8 POS 2.54mm Solder ST Thru-Hole

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-104-F-D-TE 1966829 87P1762 68AJ1495 680-BCS-104-F-D-TE
Product Name Pin & Socket Connectors PCB Sockets Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connector, Rcpt, 8Pos, 2Row, 2.54Mm Rohs Compliant Samtec Conn Socket Strip SKT 8 POS 2.54mm Solder ST Thru-Hole
Category Board to Board Connector
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51427-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Circular Connector Assemblies - 2262-A22053-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details