Samtec Inc. PCB Headers EHF-110-01-L-D-SM

Description
EHF SMT 1.27mm ejector header 2x10W
Request a Quote
Description
EHF SMT 1.27mm ejector header 2x10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 4814746 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4814746
PCB Headers 4814746
EHF SMT 1.27mm ejector header 2x10W

EHF SMT 1.27mm ejector header 2x10W

Supplier's Site
Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec - 11P4256 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec
11P4256
Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec 11P4256
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4814746 11P4256
Product Name PCB Headers Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec
Category Wire to Board Connector
Connector Type Header Connector Wire to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1121962 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Nano Strip Connectors - A79011-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
Turret Connectors - 36-1593-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details