0.025" PCI/104-Express CONN 52 P Au
0.025" PCI/104-Express CONN 52 P Au
CONN RCPT 52POS SMD GOLD
MEZZANINE CONN, RCPT, 52POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:52Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ASP-129646-22 | 1966806 | ASP-129646-22 | 36AJ8016 |
| Product Name | Unspecified Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 52Pos, 0.64Mm; Mezzanine Connector Type Samtec |
| Termination | Press-in |