Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Number of Positions: 68
Number of Positions Loaded: 64
Pitch - Mating: 0.050" (1.27mm)
1.00 mm Tiger Claw Rugged Reliable Dual
CONN RCPT 20POS 0.039 GOLD SMD Product overview: CLM-110-02-H-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLM-110-02-H-D can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 20POS, 2ROW, 1MM ROHS COMPLIANT: YES
CONN RCPT 20POS 0.039 GOLD SMD
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLM-110-02-H-D | 315-CLM-110-02-H-D | 1966881 | 49AJ3106 | CLM-110-02-H-D | |
| Product Name | Connectors,Interconnects | Pin & Socket Connectors | SMD Electronic Connector | PCB Sockets | Connector, Rcpt, 20Pos, 2Row, 1Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |||
| Voltage Rating | 270 volts | |||||
| Current Rating | 3.1 amps | 2.8 amps | ||||
| Category | Board to Board Connector | |||||
| Mounting | Surface mount | Surface Mount |