.050 Tiger Claw Rugged Reliable Dual Wip
Samtec CLP-108-02-L-D-P-TR PCB Socket
Samtec CLP-108-02-L-D-P-TR PCB Socket
Samtec CLP-108-02-L-D-P-TR PCB Socket
CONN RCPT 16POS 0.05 GOLD SMD
BTB CONN, RCPT, 16POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-108-02-L-D-P-TR | 1966693 | 1966693P | CLP-108-02-L-D-P-TR | 68AJ1526 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 16Pos, 2Row, 1.27Mm Rohs Compliant Samtec |
| Termination | Press-in | Press-in | Solder | ||
| Mounting | Surface mount | Surface Mount | |||
| Contact Pitch | 1.27 mm (0.0500 inch) | ||||
| Number of Contacts | 8 # | ||||
| Geometry | Straight |