Samtec ERF8-005-05.0-L-DV-T
Samtec ERF8-005-05.0-L-DV-T
0.80 mm Edge Rate Rugged High-Speed Skt
CONN, STACKING, RCPT, 10P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
CONN SOCKET 10POS SMD GOLD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1976623 | ERF8-005-05.0-L-DV-TR | 94T6636 | ERF8-005-05.0-L-DV-TR |
| Product Name | PCB Sockets | Pin & Socket Connectors | Conn, Stacking, Rcpt, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder |