Samtec Inc. PCB Sockets ESW-105-12-G-D

Description
.100 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESW-105-12-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Skt Strip

.100 Elevated Skt Strip

Buy Now
PCB Sockets - 1595958 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1595958
PCB Sockets 1595958
Samtec ESW-105-12-G-D PCB Socket

Samtec ESW-105-12-G-D PCB Socket

Supplier's Site
PCB Sockets - 1593157 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1593157
PCB Sockets 1593157
Samtec ESW-105-12-G-D PCB Socket

Samtec ESW-105-12-G-D PCB Socket

Supplier's Site
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P7852 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
98P7852
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 98P7852
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 56AC5414 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
56AC5414
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 56AC5414
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:ESW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:ESW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ESW-105-12-G-D 1595958 98P7852 56AC5414
Product Name PCB Sockets Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Category Board to Board Connector
Termination Solder Through Hole
Mounting Through hole Through Hole Mount
Voltage Rating 550 volts
Unlock Full Specs
to access all available technical data