Samtec CES-114-01-T-S PCB Socket
Samtec CES-114-01-T-S PCB Socket
.100 Closed Entry Low Prof Skt Strip
BOARD-BOARD CONNECTOR, SOCKET, 14 POSITION, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Single, CES Series, Through Hole, Receptacle, 14, 2.54 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7666641 | 7666641P | CES-114-01-T-S | 11P3542 | 15P1304 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-Board Connector, Socket, 14 Position, 1Row; Connector Systems Samtec | Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 14, 2.54 Mm Rohs Compliant Samtec |
| Category | Board to Board Connector | ||||
| Termination | Through hole | Through Hole | |||
| Mounting | Through hole | Through Hole Mount | |||
| Voltage Rating | 333 volts |