Header 1.27mm low profile SMT 40way
Header 1.27mm low profile SMT 40way
BOARD-BOARD CONNECTOR, HEADER, 40WAY, 2ROW; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7676733 | 7676733P | 11P4710 |
| Product Name | PCB Headers | PCB Headers | Board-Board Connector, Header, 40Way, 2Row; Connector Systems Samtec |
| Category | Board to Board Connector; Wire to Board Connector | ||
| Connector Type | Header Connector | Wire to Board Connector | |
| Termination | Solder | Surface Mount | |
| Mounting | Surface mount |