Samtec Inc. Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| Ethernet Field Termination Kit available for long cable run and small-opening applications, so housings can be customer-installed after runs are complete. | |
| SEALED CIRCULAR ETHERNET RECEPTACLE CABLE ASSEMBLY Available with Shell Size 17 Meets IP68 requirements for dust and waterproof sealing | |
| Available with Shell Size 17 Meets IP68 requirements for dust and waterproof sealing | |
| Gold Plating Available with Shell Size 17 Meets IP68 requirements for dust and weaterproof sealing |