Samtec CLM-102-02-F-D-TR PCB Socket
Samtec CLM-102-02-F-D-TR PCB Socket
1.00 mm Tiger Claw Rugged Reliable Dual
CONNECTOR, RECEPTACLE, 4 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Boa
CONN RCPT 4POS 0.039 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2080738 | CLM-102-02-F-D-TR | 87P5046 | CLM-102-02-F-D-TR |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connector, Receptacle, 4 Position, 2Row, 1Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1 mm (0.0394 inch) | |||
| Number of Contacts | 4 # |