2.00 mm Tiger Claw Rugged Reliable Dual
CONN RCPT 4POS 0.079 GOLD SMD
Low Profile Dual-Wipe Socket, 2.00mm Pitch / Layer RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966906 | CLT-102-02-F-D | CLT-102-02-F-D | 87P9552 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Low Profile Dual-Wipe Socket, 2.00Mm Pitch / Layer Rohs Compliant Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |