ERM5 SERIES -- EDGE RATE RUGGED, HIGH SPEED INTERCONNECT STRIPS
Samtec Inc.
Edge Rate Rugged, High Speed Interconnect Strips
ERM5 Series
Description
Surface Mount
Available on 10, 20, 30, 40 and 50 Positions Per Row
Double Row
Selective Gold Plating
Description
Surface Mount
Available on 10, 20, 30, 40 and 50 Positions Per Row
Double Row
Selective Gold Plating
Datasheet
Suppliers
Edge Rate Rugged, High Speed Interconnect Strips
ERM5 Series
Surface Mount
Available on 10, 20, 30, 40 and 50 Positions Per Row
Double Row
Selective Gold Plating
- Surface Mount
- Available on 10, 20, 30, 40 and 50 Positions Per Row
- Double Row
- Selective Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
ERM5 Series |
|
Product Name
|
Edge Rate Rugged, High Speed Interconnect Strips |
|
Category
|
Board to Board Connector
|
|
Gender
|
Male / Plug
|
|
Termination
|
PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Plug, Male Pins
Mounting
Through Hole
View Details
Amphenol Communications Solutions
Connector Type
Header Connector
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Connector Type
SMA; SSMA Female
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details