.050 Tiger Claw Rugged Reliable Dual Wip
Samtec CLP-110-02-L-D-A PCB Socket
Samtec CLP-110-02-L-D-A PCB Socket
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN, RCPT, 20POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-110-02-L-D-A | 1804622 | 87P7447 | 49AJ3113 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec | Conn, Rcpt, 20Pos, 2Row, 1.27Mm Rohs Compliant Samtec |
| Termination | Solder | |||
| Mounting | Surface mount | Surface Mount | ||
| Voltage Rating | 280 to 395 volts |