Manufacturer: Samtec Inc.
Win Source Part Number: 872401-FTR-110-51-S-
Series: FTR
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 20 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: FTR-110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM8792, FTR-110-51-S-D-06-ND
Samtec FTR-110-51-S-D-06 Pin Header
Samtec FTR-110-51-S-D-06 Pin Header
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-51-S-D-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-51-S-D-0
BTB CONN, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 872401-FTR-110-51-S-D-06 | 1805069 | 314-FTR-110-51-S-D-06 | 44W8888 |
| Product Name | Rectangular Connectors - FTR-110-51-S-D-06 | PCB Headers | SMD Electronic Connector | Btb Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Board to Board Connector | |
| Mounting | Surface Mount | Surface mount | ||
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | Surface Mount |