Samtec Inc. PCB Sockets ESQ-120-23-G-D

Description
Samtec ESQ-120-23-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-120-23-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1595468 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1595468
PCB Sockets 1595468
Samtec ESQ-120-23-G-D PCB Socket

Samtec ESQ-120-23-G-D PCB Socket

Supplier's Site
PCB Sockets - 1593153 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1593153
PCB Sockets 1593153
Samtec ESQ-120-23-G-D PCB Socket

Samtec ESQ-120-23-G-D PCB Socket

Supplier's Site
 - ESQ-120-23-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec - 92P0786 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
92P0786
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec 92P0786
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1595468 ESQ-120-23-G-D 92P0786
Product Name PCB Sockets Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
Category Board to Board Connector
Termination Solder
Mounting Through hole Through Hole Mount
Voltage Rating 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A0102-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details