.050 Tiger Beam Cost-effective Single Be
1.27mm Tiger Beam FLE SMT socket, 14P
1.27mm Tiger Beam FLE SMT socket, 14P
SOCKET, 1.27MM, SMT, 14 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FLE-107-01-G-DV | 1585743 | 11P4411 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 1.27Mm, Smt, 14 Position; Connector Systems Samtec |
| Category | Board to Board Connector | ||
| Termination | Solder | ||
| Mounting | Surface mount | Surface Mount |