.100 Closed Entry Low Prof Skt Strip
.100" Low Profile Socket 12 P 10µ"Au
.100" Low Profile Socket 12 P 10µ"Au
SOCKET, 2.54MM, 2X200 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 40POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CES-120-01-G-D | 1966875 | 87P4064 | CES-120-01-G-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 2.54Mm, 2X200 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) |