Samtec FC1-15-02-T-WT PCB Socket
Samtec FC1-15-02-T-WT PCB Socket
Manufacturer: Samtec Inc.
Win Source Part Number: 204058-FC1-15-02-T-W
Packaging: Tube/Rail
Number of Positions: 15
Pitch: 0.039" (1.00mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Tin
Current Rating: 2A per Contact
Flat Flex Type: FFC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Housing Material: Liquid Crystal Polymer (LCP)
Housing Color: Black
Mounting: Surface Mount, Right Angle
Mating Cycles: 25
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
CONN FFC 15POS 1MM R/A Product overview: FC1-15-02-T-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FC1-15-02-T-WT can be used for catalog matching and distributor lookup.
CONNECTOR, FPC, 15POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:15Contacts;
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1969981 | 204058-FC1-15-02-T-WT | 399-FC1-15-02-T-WT | 50R9100 |
| Product Name | PCB Sockets | FFC, FPC (FlatFlexible) Connectors - FC1-15-02-T-WT | Electronic Connector | Connector, Fpc, 15Pos, 1Row, 1Mm; Pitch Spacing Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | Solder | Surface Mount |
| Mounting | Surface mount | Surface Mount, Right Angle | ||
| Contact Pitch | 1 mm (0.0394 inch) |