Samtec CLP-105-02-G-D-BE PCB Socket
Samtec CLP-105-02-G-D-BE PCB Socket
.050 Tiger Claw Rugged Reliable Dual Wip
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 10 POSITION; Connector Systems:Board-to-Boa
SOCKET, 1.27MM, VERTICAL SMT, 10WAY ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1593670 | CLP-105-02-G-D-BE | 57P7237 | 68AJ1522 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 1.27Mm, Vertical Through-Hole, 10 Position; Connector Systems Samtec | Socket, 1.27Mm, Vertical Smt, 10Way Rohs Compliant Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | |||
| Mounting | Surface mount | Surface Mount | ||
| Voltage Rating | 240 to 340 volts |