Samtec ESQ-120-23-T-D PCB Socket
Samtec ESQ-120-23-T-D PCB Socket
.100 PC104 Elevated Skt Strip
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1593154 | ESQ-120-23-T-D | 92P0798 | 15AC8240 |
| Product Name | PCB Sockets | Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec | Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec | |
| Category | Board to Board Connector | |||
| Termination | Solder | Through Hole | ||
| Mounting | Through hole | Through Hole Mount | ||
| Voltage Rating | 550 volts |