1.00 mm Tiger Claw Rugged Reliable Dual
CONN RCPT 32POS 0.039 GOLD SMD
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 32 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966672 | CLM-116-02-F-D | CLM-116-02-F-D | 87P5723 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1Mm, Vertical Through-Hole, 32 Position; Connector Systems Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1 mm (0.0394 inch) |