.100 PC104 Elevated Skt Strip
Samtec ESQ-105-12-G-S PCB Socket
Samtec ESQ-105-12-G-S PCB Socket
SOCKET, 2.54MM, 1X5 POSITION, ELEVATED; Connector Systems:Board-to-Boa
SOCKET, 2.54MM, 1X5WAY, ELEVATED ROHS COMPLIANT: YES
CONN SOCKET 5POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-105-12-G-S | 1970119 | 91P8945 | 68AJ1591 | ESQ-105-12-G-S |
| Product Name | PCB Sockets | Socket, 2.54Mm, 1X5 Position, Elevated; Connector Systems Samtec | Socket, 2.54Mm, 1X5Way, Elevated Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Category | Board to Board Connector | ||||
| Termination | Solder | SolderRoHS Compliant: Yes | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 5 # |