Samtec Inc. PCB Sockets CLP-103-02-L-D-TR

Description
.050" Socket 6 P 2 Row L Au TR
Request a Quote Datasheet
Description
.050" Socket 6 P 2 Row L Au TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1966678 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966678
PCB Sockets 1966678
.050" Socket 6 P 2 Row L Au TR

.050" Socket 6 P 2 Row L Au TR

Supplier's Site
PCB Sockets - 1966679 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966679
PCB Sockets 1966679
.050" Socket 6 P 2 Row L Au TR

.050" Socket 6 P 2 Row L Au TR

Supplier's Site
PCB Sockets - 1966679P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966679P
PCB Sockets 1966679P
.050" Socket 6 P 2 Row L Au TR

.050" Socket 6 P 2 Row L Au TR

Supplier's Site
Pin & Socket Connectors - CLP-103-02-L-D-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-103-02-L-D-TR
Pin & Socket Connectors CLP-103-02-L-D-TR
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connector, Receptacle, 6 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P6719 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P6719
Connector, Receptacle, 6 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P6719
CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27Mm, Smd, 2X3Way Rohs Compliant Samtec - 69AJ0172 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smd, 2X3Way Rohs Compliant Samtec
69AJ0172
Socket, 1.27Mm, Smd, 2X3Way Rohs Compliant Samtec 69AJ0172
SOCKET, 1.27MM, SMD, 2X3WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, SMD, 2X3WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-103-02-L-D-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-103-02-L-D-TR
CONN RCPT 6POS 0.05 GOLD SMD

CONN RCPT 6POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1966678 1966679P CLP-103-02-L-D-TR 87P6719 69AJ0172 CLP-103-02-L-D-TR
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Connector, Receptacle, 6 Position, 2Row, 1.27Mm; Connector Systems Samtec Socket, 1.27Mm, Smd, 2X3Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Press-in Press-in Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 3 #
Geometry Straight
Unlock Full Specs
to access all available technical data