1.00 mm Tiger Claw Rugged Reliable Dual
Samtec CLM-105-02-L-D PCB Socket
CONN RCPT 10POS 0.039 GOLD SMD
BOARD-BOARD CONNECTOR, SOCKET, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 1MM, SMD, 10WAY; Pitch Spacing:1mm; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLM-105-02-L-D | 7668732 | CLM-105-02-L-D | 11P3756 | 15P1334 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 10 Position, 2Row; Connector Systems Samtec | Receptacle, 1Mm, Smd, 10Way; Pitch Spacing Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Surface Mount | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1 mm (0.0394 inch) |