Samtec Inc. Pin & Socket Connectors BCS-107-L-S-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-107-L-S-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-107-L-S-HE
Pin & Socket Connectors BCS-107-L-S-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 1966831 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966831
PCB Sockets 1966831
.100" Tiger Claw 7 P Socket Strip

.100" Tiger Claw 7 P Socket Strip

Supplier's Site
PCB Sockets - 1966830 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966830
PCB Sockets 1966830
.100" Tiger Claw 7 P Socket Strip

.100" Tiger Claw 7 P Socket Strip

Supplier's Site
Socket, 2.54Mm, Horizontal, 7 Position, 1Row; Connector Systems Samtec - 11P3234 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 7 Position, 1Row; Connector Systems Samtec
11P3234
Socket, 2.54Mm, Horizontal, 7 Position, 1Row; Connector Systems Samtec 11P3234
SOCKET, 2.54MM, HORIZONTAL, 7 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 7 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number BCS-107-L-S-HE 1966831 11P3234
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Horizontal, 7 Position, 1Row; Connector Systems Samtec
Category Board to Board Connector
Termination Solder
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-079LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details