Samtec CLP-102-02-G-D-BE PCB Socket
Samtec CLP-102-02-G-D-BE PCB Socket
.050 Tiger Claw Rugged Reliable Dual Wip
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 4 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 4POS 0.05 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966884 | CLP-102-02-G-D-BE | 87P6666 | CLP-102-02-G-D-BE |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 1.27Mm, Vertical Through-Hole, 4 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Press-in | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 2 # |