0.50 mm Edge Rate Rugged High-Speed Skt
CONN, STACKING, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN, STACKING, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN SOCKET 60POS SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF5-030-07.0-L-DV-K-TR | 1236990 | 56Y2296 | ERF5-030-07.0-L-DV-K-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | Conn, Stacking, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Termination | Solder | |||
| Mounting | Surface mount | Surface Mount | ||
| Voltage Rating | 194 volts |