AW SERIES -- MICRO PITCH BOARD-TO-BOARD SYSTEMS CONNECTORS
Samtec Inc.
Micro Pitch Board-to-Board Systems Connectors
AW Series
Description
Surface Mount
Dual Row
Available up to 90 Pins Per Row
Gold Plating
Description
Surface Mount
Dual Row
Available up to 90 Pins Per Row
Gold Plating
Suppliers
Micro Pitch Board-to-Board Systems Connectors
AW Series
Surface Mount
Dual Row
Available up to 90 Pins Per Row
Gold Plating
- Surface Mount
- Dual Row
- Available up to 90 Pins Per Row
- Gold Plating
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
AW Series |
|
Product Name
|
Micro Pitch Board-to-Board Systems Connectors |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Surface Mount
View Details
Connector Type
2.92mm Connector; 2.92mm Female
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details