2.00 mm Tiger Claw Rugged Reliable Dual
2.00 mm Tiger Claw Rugged Reliable Dual
2.00 mm Tiger Claw Rugged Reliable Dual
SOCKET, 2.0MM, SMT, 2X6 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 12POS 0.079 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1804688 | CLT-106-02-L-D | 11P3961 | CLT-106-02-L-D |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 2.0Mm, Smt, 2X6 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 12 # |