Samtec Inc. Datasheets for Serial Cables

Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more

Product Name Notes
Number of Positions - 19 and 31
USB ACCLIMATE™ IP68 SEALED CABLE ASSEMBLY Gold Plating
USB ACCLIMATE™ IP68 SEALED PANEL CABLE-TO-BOARD Selective Gold Plating
30 AWG EyeSpeed™ MS twinax ribbon cable 13, 25 and 49 Pins
30 AWG Twinax Cable Differential Pair Routing Screw Down Option
Available up to 54 Contacts Per Row 32 AWG Twinax Cable
Available with Shell Size 10 and 17 Meets IP68 requirements for dust and waterproof sealing
Gold Plating
Gold Plating Available with Shell Size 10 and 17 Meets IP68 requirements for dust and waterproof sealing