.050 Tiger Claw Rugged Reliable Dual Wip
Samtec CLP-104-02-F-D PCB Socket
Samtec CLP-104-02-F-D PCB Socket
CONN RCPT 8POS 0.05 GOLD SMD Product overview: CLP-104-02-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLP-104-02-F-D can be used for catalog matching and distributor lookup.
CONN RCPT 8POS 0.05 GOLD SMD
Board-To-Board Connector, Low Profile, CLP Series, Surface Mount, Receptacle, 8, 1.27 mm RoHS Compliant: Yes
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 8 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-104-02-F-D | 1593176 | 315-CLP-104-02-F-D | CLP-104-02-F-D | 71Y8888 | 11P3804 |
| Product Name | Pin & Socket Connectors | PCB Sockets | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, Low Profile, Clp Series, Surface Mount, Receptacle, 8, 1.27 Mm Rohs Compliant Samtec | Socket, 1.27Mm, Vertical Through-Hole, 8 Position; Connector Systems Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | |||
| Voltage Rating | 240 to 340 volts | 240 to 330 volts | 240 to 330 volts | |||
| Contact Pitch | 1.27 mm (0.0500 inch) |