2.00 mm Tiger Claw Rugged Reliable Dual
Skt 2.00mm 30P 2Row 10u Au Aligmt
Skt 2.00mm 30P 2Row 10u Au Aligmt
CONN RCPT 30POS 0.079 GOLD SMD
SOCKET, 2.0MM, SMT, 2X15 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLT-115-02-L-D-A | 2080818 | CLT-115-02-L-D-A | 88P0873 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.0Mm, Smt, 2X15 Position; Connector Systems Samtec |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 30 # |