Samtec Inc. Socket, 2.54Mm, 2X7 Position, Elevated; Connector Systems Samtec ESQ-107-12-G-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-107-12-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, 2X7 Position, Elevated; Connector Systems Samtec - 91P9224 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X7 Position, Elevated; Connector Systems Samtec
91P9224
Socket, 2.54Mm, 2X7 Position, Elevated; Connector Systems Samtec 91P9224
SOCKET, 2.54MM, 2X7 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X7 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, 2X7Way, Elevated Rohs Compliant Samtec - 76AJ4641 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X7Way, Elevated Rohs Compliant Samtec
76AJ4641
Socket, 2.54Mm, 2X7Way, Elevated Rohs Compliant Samtec 76AJ4641
SOCKET, 2.54MM, 2X7WAY, ELEVATED ROHS COMPLIANT: YES

SOCKET, 2.54MM, 2X7WAY, ELEVATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-107-12-G-D 91P9224 76AJ4641
Product Name Socket, 2.54Mm, 2X7 Position, Elevated; Connector Systems Samtec Socket, 2.54Mm, 2X7Way, Elevated Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
PCB Headers - 1730804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details