Samtec Inc. Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) ERM8-040-05.0-L-DV-K-TR

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM8 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header, Center Strip Contacts Number of Positions: 80 Pitch: 0.031" (0.80mm) Number of Rows: 2 Features: Board Guide, Pick and Place Contact Finish: Gold
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM8 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header, Center Strip Contacts Number of Positions: 80 Pitch: 0.031" (0.80mm) Number of Rows: 2 Features: Board Guide, Pick and Place Contact Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM8 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header, Center Strip Contacts Number of Positions: 80 Pitch: 0.031" (0.80mm) Number of Rows: 2 Features: Board Guide, Pick and Place Contact Finish: Gold

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERM8
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header, Center Strip Contacts
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Number of Rows: 2
Features: Board Guide, Pick and Place
Contact Finish: Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-ERM8-040-05.0-L-DV-K-TR
SMD Electronic Connector 308-ERM8-040-05.0-L-DV-K-TR
CONN HDR 80POS SMD GOLD Product overview: ERM8-040-05.0-L-DV-K -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM8-040-05.0-L- DV-K-TR can be used for catalog matching and distributor lookup.

CONN HDR 80POS SMD GOLD Product overview: ERM8-040-05.0-L-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM8-040-05.0-L-DV-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1594576 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1594576
PCB Headers 1594576
Samtec ERM8-040-05.0-L-DV-K -TR

Samtec ERM8-040-05.0-L-DV-K-TR

Supplier's Site
PCB Headers - 1593141 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1593141
PCB Headers 1593141
Samtec ERM8-040-05.0-L-DV-K -TR

Samtec ERM8-040-05.0-L-DV-K-TR

Supplier's Site
Unspecified Connectors - ERM8-040-05.0-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-040-05.0-L-DV-K-TR
Unspecified Connectors ERM8-040-05.0-L-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-040-05.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-040-05.0-L-DV-K-TR
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7577 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7577
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7577
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm Rohs Compliant Samtec - 29AJ5689 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm Rohs Compliant Samtec
29AJ5689
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm Rohs Compliant Samtec 29AJ5689
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM ROHS COMPLIANT: YES

CONN, STACKING, HDR, 80P, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-ERM8-040-05.0-L-DV-K-TR 1594576 ERM8-040-05.0-L-DV-K-TR ERM8-040-05.0-L-DV-K-TR 91P7577 29AJ5689
Product Name Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector PCB Headers Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm Rohs Compliant Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Header Connector Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51767-10900000A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 9 #
View Details
3 suppliers
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details