2.00 mm Tiger Claw Rugged Reliable Dual
Samtec CLT-105-02-L-D-A-K-T
Samtec CLT-105-02-L-D-A-K-T
Samtec CLT-105-02-L-D-A-K-T
CONN RCPT 10POS 0.079 GOLD SMD
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLT-105-02-L-D-A-K-TR | 1966910P | 1966910 | CLT-105-02-L-D-A-K-TR | 87P9825 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Position, 2Row, 2Mm; Connector Systems Samtec |
| Geometry | Straight | ||||
| Termination | Press-in | Press-in | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |