CONN RCPT 6POS 0.05 GOLD SMD Product overview: CLP-103-02-G-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLP-103-02-G-D-T
.050 Tiger Claw Rugged Reliable Dual Wip
Samtec CLP-103-02-G-D-TR PCB Socket
Samtec CLP-103-02-G-D-TR PCB Socket
Samtec CLP-103-02-G-D-TR PCB Socket
CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN RCPT 6POS 0.05 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-CLP-103-02-G-D-TR | CLP-103-02-G-D-TR | 1802170P | 1801097 | 1802170 | 87P6708 | CLP-103-02-G-D-TR |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | PCB Sockets | PCB Sockets | PCB Sockets | Connector, Receptacle, 6 Position, 2Row, 1.27Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | Solder | Solder | ||
| Voltage Rating | 240 to 330 volts | 280 to 395 volts | 280 volts | 240 to 330 volts | |||
| Current Rating | 3.4 amps | 3.3 amps | |||||
| Mounting | Surface mount | Surface mount | Surface Mount | Surface Mount | |||
| Contact Pitch | 1.27 mm (0.0500 inch) | 1.27 mm (0.0500 inch) |