Samtec Inc. Pin & Socket Connectors CLP-110-02-L-D-P-TR

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-110-02-L-D-P-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-110-02-L-D-P-TR
Pin & Socket Connectors CLP-110-02-L-D-P-TR
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
PCB Sockets - 1966696 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966696
PCB Sockets 1966696
.050" Socket 20 P 2 Row L Au P& TR

.050" Socket 20 P 2 Row L Au P& TR

Supplier's Site
PCB Sockets - 1966697 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966697
PCB Sockets 1966697
.050" Socket 20 P 2 Row L Au P& TR

.050" Socket 20 P 2 Row L Au P& TR

Supplier's Site
PCB Sockets - 1966697P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966697P
PCB Sockets 1966697P
.050" Socket 20 P 2 Row L Au P& TR

.050" Socket 20 P 2 Row L Au P& TR

Supplier's Site
Conn, Rcpt, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec - 87P7470 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
87P7470
Conn, Rcpt, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec 87P7470
CONN, RCPT, 20POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Straight; Product Range:CLP Series RoHS Compliant: Yes

CONN, RCPT, 20POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Straight; Product Range:CLP Series RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-110-02-L-D-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-110-02-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-110-02-L-D-P-TR
CONN RCPT 20POS 0.05 GOLD SMD

CONN RCPT 20POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-110-02-L-D-P-TR 1966696 1966697P 87P7470 CLP-110-02-L-D-P-TR
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Conn, Rcpt, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Press-in Press-in Solder
Mounting Surface mount Surface Mount Straight Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 10 #
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details