Samtec BCS-105-L-D-TE PCB Socket
Samtec BCS-105-L-D-TE PCB Socket
.100 2.54 mm Tiger Claw Pass-through Skt
Board-To-Board Connector, Vertical, BCS Series, Solder, Receptacle, 10, 2.54 mm RoHS Compliant: Yes
CONN SCKT STRP SKT 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
SOCKET, 2.54MM, VERTICAL, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1593646 | BCS-105-L-D-TE | 69W8150 | 37AH9085 | 11P3221 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Board-To-Board Connector, Vertical, Bcs Series, Solder, Receptacle, 10, 2.54 Mm Rohs Compliant Samtec | Conn Sckt Strp Skt 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec | Socket, 2.54Mm, Vertical, 10 Position, 2Row; Connector Systems Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | ||||
| Mounting | Through hole | Through Hole Mount | |||
| Voltage Rating | 475 volts |