Samtec CLP-115-02-L-D PCB Socket
.050 Tiger Claw Rugged Reliable Dual Wip
CONN RCPT 30POS 0.05 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4814695 | CLP-115-02-L-D | CLP-115-02-L-D |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||
| Termination | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) | ||
| Number of Contacts | 30 # |