CONN SOCKET 100POS SMD GOLD Product overview: ERF8-050-05.0-L-DV-T
0.80 mm Edge Rate Rugged High-Speed Skt
Manufacturer: Samtec Inc.
Win Source Part Number: 1036961-ERF8-050-05.
Packaging: Reel - TR
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Mated Stacking Heights: 7mm, 10mm, 13mm, 14mm, 20mm
Height Above Board: 0.210" (5.33mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Samtec ERF8-050-05.0-L-DV-T
Samtec ERF8-050-05.0-L-DV-T
Samtec ERF8-050-05.0-L-DV-T
CONN, STACKING, RCPT, 100P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
CONN SOCKET 100POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ERF8-050-05.0-L-DV-TR | ERF8-050-05.0-L-DV-TR | 1036961-ERF8-050-05.0-L-DV-TR | 1803012P | 1803012 | 91P7292 | ERF8-050-05.0-L-DV-TR |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Rectangular Connectors - ERF8-050-05.0-L-DV-TR | PCB Sockets | PCB Sockets | Conn, Stacking, Rcpt, 100P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||||
| Mounting | SMD (SMT) | Surface mount | Surface Mount | ||||
| Termination | Solder | Solder |