The Socket, 2.0mm, SMT, 2X3 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2mm and features 6 contacts arranged in 2 rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options available in tin or gold over nickel. The socket has a current rating of 3.3A at an ambient temperature of 80°C and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at a maximum of 10 mΩ, and the insertion and withdrawal forces for a single contact are 1.8 oz and 0.6 oz, respectively. The product is RoHS compliant and supports lead-free soldering. It is suitable for pass-through applications and offers low profile options with a maximum cycle rating of 100 for gold-plated contacts. The socket is available in tape and reel packaging, with a minimum order quantity of either a full reel or 125 pieces.
2.00 mm Tiger Claw Rugged Reliable Dual
2.00 mm Tiger Claw Rugged Reliable Dual
2.00 mm Tiger Claw Rugged Reliable Dual
SOCKET, 2.0MM, SMT, 2X3 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 6POS 0.079 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLT-103-02-L-D | 1800524 | 11P3949 | CLT-103-02-L-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 2.0Mm, Smt, 2X3 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 6 # |