The Board-Board Connector, Socket, 22 Position, 1 Row from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It is part of the BCS series and is RoHS compliant. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze contacts, with plating options available in gold or tin over nickel. It has a current rating of 4.6 A per pin and a voltage rating of up to 475 VAC, depending on the mating configuration. The operating temperature range is from -55°C to +125°C. The connector supports various mating styles and has a contact resistance of 10 mΩ. It is suitable for applications requiring reliable board-to-board connections.
Samtec BCS-122-L-S-TE PCB Socket
Samtec BCS-122-L-S-TE PCB Socket
CONN RCPT 22POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, SOCKET, 22 POSITION, 1ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7666559P | 7666559 | BCS-122-L-S-TE | 11P3323 |
| Product Name | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 22 Position, 1Row; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | |
| Category | Board to Board Connector | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | |
| Voltage Rating | 475 volts | 475 volts | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |