0.80 mm 20 P HSpeed Micro Coax Socket
0.80 mm 20 P HSpeed Micro Coax Socket
CONN MULTI-PURP RCPT 20P R/A SMD
CONN MULTI-PURP RCPT 20P R/A SMD
CONNECTOR, I/O, RECEPTACLE, 20POS, SMD; No. of Contacts:20Contacts;
Conn Telephone/Telecom SKT 20 POS 0.8mm Solder RA SMD 20 Terminal 1 Port T/R
| RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966592 | FCS8-20-01-L-S-A-TR | FCS8-20-01-L-S-A-TR | 53AJ8273 | 680-FCS8-20-01-L-S-A-TR |
| Product Name | PCB Sockets | Pluggable Connector Assemblies | Pluggable Connectors | Connector, I/o, Receptacle, 20Pos, Smd; No. Of Contacts Samtec | Conn Telephone/Telecom SKT 20 POS 0.8mm Solder RA SMD 20 Terminal 1 Port T/R |
| Category | Board to Board Connector | ||||
| Termination | Press-in | Solder | Surface Mount | Solder | |
| Mounting | Through hole | Surface Mount, Right Angle | PCB Mount | Surface Mount | |
| Contact Pitch | 0.8000 mm (0.0315 inch) |