0.80 mm Edge Rate Rugged High-Speed Term
CONN HDR 100POS SMD GOLD
CONN, STACKING, HDR, 100P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
CONN, STACKING, HDR, 100P, 2ROW, 0.8MM ROHS COMPLIANT: YES
CONN, STACKING, HDR, 100P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1799170 | 1799170P | ERM8-050-09.0-L-DV-K-TR | ERM8-050-09.0-L-DV-K-TR | 91P7638 | 68AJ1588 |
| Product Name | PCB Headers | PCB Headers | Unspecified Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Hdr, 100P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Conn, Stacking, Hdr, 100P, 2Row, 0.8Mm Rohs Compliant Samtec |
| Category | Board to Board Connector | |||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | ||||
| Termination | Solder | |||||
| Mounting | Surface mount | Surface Mount |