Samtec Inc. PCB Sockets CLP-103-02-G-D-BE

Description
.050" Socket 6 P 2 Row G Au BTM Entry
Request a Quote Datasheet
Description
.050" Socket 6 P 2 Row G Au BTM Entry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1966551 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966551
PCB Sockets 1966551
.050" Socket 6 P 2 Row G Au BTM Entry

.050" Socket 6 P 2 Row G Au BTM Entry

Supplier's Site
PCB Sockets - 1966552 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966552
PCB Sockets 1966552
.050" Socket 6 P 2 Row G Au BTM Entry

.050" Socket 6 P 2 Row G Au BTM Entry

Supplier's Site
Pin & Socket Connectors - CLP-103-02-G-D-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-103-02-G-D-BE
Pin & Socket Connectors CLP-103-02-G-D-BE
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Socket, 1.27Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec - 87P6704 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec
87P6704
Socket, 1.27Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec 87P6704
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-103-02-G-D-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-103-02-G-D-BE
CONN RCPT 6POS 0.05 GOLD SMD

CONN RCPT 6POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1966551 CLP-103-02-G-D-BE 87P6704 CLP-103-02-G-D-BE
Product Name PCB Sockets Pin & Socket Connectors Socket, 1.27Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data