Samtec Inc. Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2 3 4
Product Name Notes
Broadcast Video Solutions Series: RFA6T, RFB6T, RFB8T, RF179, DIN7A, MBNC7, BNC7T, MCX7, SMB7H Vertical and edge mount connectors are certified 75Ω +/-3Ω. Right angles are certified to +/-4Ω. Characterization data...
LOCKING SOCKET AND TERMINAL STRIP Surface Mount Available up to 50 Contacts Per Row Double Row Gold and Selective Gold Plating
MODIFIED SQUARE POST HEADER Through Hole Available up to 50 Pins Per Row Single, Double and Four Row Gold, Tin and Selective Gold Plating
OPEN PIN FIELD ARRAY, RIGHT ANGLE SOCKET Fixturing required to process eight and ten row options Right Angle Available on 20, 30, 40 and 50 Contacts Per Row Selective Gold...
OPEN PIN FIELD ARRAY, SOCKET Extended Life Product (ELP) Right Angle Available Capable of Rapid I/O Data Rates (7mm Stack Height) - "See Application Notes & White Papers Tab" Surface...
OPP, .100" (2,54mm) One Piece Power Interface Surface Mount Available up to 10 Contacts Single Row Tin Plating
POWER EDGE CARD Surface Mount Available in 3, 7 and 10 Pins Per Row Single Row Tin Plating
PRESS FIT SOCKET STRIP Press Fit Available up to 50 Contacts Per Row Single and Double Row Selective Gold Plating
PRESS FIT TERMINAL STRIP Press Fit Available up to 50 Contacts Per Row Single and Double Row Selective Gold
SERIAL ATA, CABLE MOUNT Available with 22 Positions Single Row Selective Gold Plating Surface Moun
SERIAL ATA, VERTICAL BOARD MOUNT Available with 22 Positions Single Row Selective Gold Plating Surface Mount
SOLDERLESS INTERFACE Surface Mount Available on 20x10, 40x10 and 30x30 Grid Size 10 and 30 Rows Gold Plating
TERMINAL/SOCKET COMBO STRIP Surface Mount Available up to 50 Contacts Per Row Double Row Gold Plating
TIGER EYE™ DISCRETE WIRE CABLE SOCKET STRIP Through Hole and Surface Mount Available up to 30 Contacts Per Row Double Row Selective Gold Plating
10, 20, 30, 40 and 50 Positions Per Row Gold Plating Press Fit
Available on 1, 2, 4, 6, 8 Pins Per Row Gold Plating Through Hole Single and Double Row
Available on 36, 64, 98 and 164 Positions Selective Gold Plating Double Row Through Hole and Edge Mount
Available on 5, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Pins Per Row Double Row Gold Plating Extended Life Product (ELP)
Available up to 30 Contacts Per Row Through Hole and Surface Mount Double Row Selective Gold Plating
Available up to 50 Pins Per Row Double Row Selective Gold Plating Through Hole, Right Angle and Surface Mount Extended Life Product (ELP)
Double Row Available up to 20 Contacts Per Row Gold and Tin Plating
Edgemount Available up to 104 Positions Per Row Double Row Selective Gold Plating
Edgemount Available up to 60 Contacts Per Row Double Row Selective Gold Plating
Gold Plating
Gold, Tin and Selective Gold Plating Through Hole and Right Angle Available up to 50 Pins Per row Single, Double, Double with .200" (5,08mm) Between Rows and Triple Row
Right Angle Available on 20, 30, 40 and 50 Contacts Per Row Selective Gold Plating
Right Angle Available on 20, 30, 40 and 50 Pins Per Row Selective Gold Plating
Right Angle Available up to 100 Contacts Per Row Double Row Gold Plating
Right Angle Available up to 100 Pins Per Row Double Row Gold Plating
Right Angle Available up to 104 Positions Per Row Double Row Selective Gold Plating
Right Angle Available up to 34 Pins Per Row Double Row Selective Gold Plating
Right Angle Available up to 60 Contacts Per Row Double Row Selective Gold Plating
Surface Mount, Through Hole and Right Angle Available up to 25 Pins Per Row Double or Single Row Selective Gold Plating
Surface Mount 20, 27, 30 and 40 Positions Single Row Selective Gold Plating
Surface Mount 20, 30, 40 and 50 Positions Gold Plating Capable of Rapid I/O Data Rates (7mm Stack Height) - "See Application Notes & White Papers Tab" Available in a...
Surface Mount Available on 10, 15 and 35 Contacts Per Row Double Row Selective Gold Plating
Surface Mount Available on 10, 20 30, 40, 50, 60 and 70 Positions Per Row Double Row Selective Gold Plating
Surface Mount Available on 10, 20 and 30 Contacts Per Row Four and Six Rows Selective Gold Plating
Surface Mount Available on 10, 20, 30, 40 and 50 Positions Per Row Double Row Selective Gold Plating
Surface Mount Available on 11, 15 and 23 Pins Per Row Selective Gold Plating
Surface Mount Available on 2 thru 5 Position Per Row Single or Double Row Gold Plating
Surface Mount Available on 20, 30, 40 and 50 Contacts Per Row Gold Plating Capable of Rapid I/O Data Rates (7mm Stack Height) - "See Application Notes & White Papers...
Surface Mount Available on 20x10, 40x10 and 30x30 Grid Size 10 and 30 Rows Gold Plating
Surface Mount Available up to 10 Contacts Single Row Tin Plating
Surface Mount Available up to 100 Contacts Per Row Double Row Gold Plating Capable of XAUI, PCI Express and SATA Data Rates (5mm Stack Height) - "See Application Notes &
Surface Mount Available up to 100 Contacts Per Row Double Row Gold Plating Extended Life Product (ELP)
Surface Mount Available up to 100 Pins Per Row Double Row Gold Plating Capable of XAUI, PCI Express and SATA Data Rates (5mm Stack Height) - "See Application Notes &
Surface Mount Available up to 100 Pins Per Row Double Row Gold Plating Extended Life Product (ELP)
Surface Mount Available up to 104 Contacts Per Row Double Row Gold Plating
Surface Mount Available up to 104 Contacts Per Row Double Row Selective Gold Plating
Surface Mount Available up to 104 Pins Per Row Double Row Gold Plating
Surface Mount Available up to 125 Contacts Per Row Double Row Gold Plating Extended Life Product (ELP)
Surface Mount Available up to 150 Contacts Per Row Double Row Gold Plating Extended Life Product (ELP)
Surface Mount Available up to 150 Pins Per Row Double Row Gold Plating Extended Life Product (ELP)
Surface Mount Available up to 30 Contacts Single Row Gold Plating
Surface Mount Available up to 36 Contacts Per Row Double Row Selective Gold Plating
Surface Mount Available up to 36 Contacts Per Row Single and Double Row Selective Gold Plating
Surface Mount Available up to 50 Contacts Per Row Double Row Gold Plating
Surface Mount Available up to 50 Contacts Per Row Four Row Selective Gold Plating
Surface Mount Available up to 50 Contacts Per Row Single Row Selective Gold Plating
Surface Mount Available up to 50 Pins Per Row Double Row Gold Plating
Surface Mount Available up to 60 Contacts Per Row Double Row Selective Gold Plating
Surface Mount Available up to 64 Contacts Per Row Double Row Gold Plating
Surface Mount Available up to 64 Contacts Per Row Double Row Selective Gold Plating Capable of XAUI, PCI Express and SATA Data Rates (11mm Stack Height) - "See Application Notes...
Surface Mount Available up to 64 Pins Per Row Double Row Gold Plating
Surface Mount Available up to 70 Contacts Per Row Double Row Gold Plating Capable of XAUI, PCI Express and SATA Data Rates (5mm Stack Height), Capable of PCI Express Data...
Surface Mount Available up to 70 Contacts Per Row Double Row Selective Gold Plating
Surface Mount Available up to 70 Pins Per Row Double Row Gold Plating Capable of XAUI, PCI Express and SATA Data Rates (5mm Stack Height), Capable of PCI Express Data...
Surface Mount Available up to 78 Contacts Per Row Double Row Selective Gold Plating Extended Life Product (ELP)
Surface Mount Available up to 80 Contacts Per Row Double Row Gold Plating
Surface Mount Available up to 80 Pins Per Row Double Row Gold Plating
Surface Mount Available up tp 36 Contacts Per Row Double Row Selective Gold Plating
Surface Mount Five Contacts Selective Gold Plating Packaged and shipped in Bulk Packaging Trays Trays suitable for automation are available upon request
Through Hole and Right Angle 2, 4, 6 and 8 Positions Per Row Double Row Selective Gold and Tin Plating
Through Hole and Right Angle Available on 2, 4, 6 and 8 Pins Selective Gold and Tin Plating
Through Hole and Right Angle Available up to 24 Pins Per Row Single Row Tin Plating
Through Hole and Right Angle Available up to 39 (Signal), 4 (Power) Pins Per Row Double Row (Signal), Single Row (Power) Selective Gold Plating
Through Hole and Right Angle Available up to 50 Pins Per Row Single and Double Row Gold and Selective Gold
Through Hole and Right Angle Available up to 50 Pins Per Row Single, Double, Double with .200" (5,08mm) Between Rows and Triple Row Gold, Tin and Selective Gold Plating
Through Hole and Right Angle Available up to 80 (Signal), 2 (Power) Pins Four Row (Signal), Single Row (Power) Selective Gold and Tin Plating
Through Hole and Right Angle Single Row Available up to 36 Pins Per Row Gold, Tin and Selective Gold Plating
Through Hole and Surface Mount Available up to 24 Pins Per Row Single Row Tin Plating
Through Hole and Surface Mount Available up to 36 Pins Per Row Single and Double Row Tin and Selective Gold
Through Hole and Surface Mount Available up to 40 Contacts Per Row Single and Double Row Tin and Selective Gold Plating
Through Hole and Surface Mount Available up to 50 Contacts Per Row Double Row Gold and Selective Gold Plating
Through Hole and Surface Mount Available up to 50 Contacts Per Row Selective Gold Plating Double Row
Through Hole and Surface Mount Available up to 50 Pins Per Row Four Row Selective Gold and Palladium Nickel Plating
Through Hole and Surface Mount Available up to 50 Pins Per Row Single and Double Row Gold and Selective Gold Plating
Through Hole, Right Angle and Surface Mount Available up to 25 Pins Per Row Gold, Tin and Selective Gold Plating Double Row
Through Hole, Right Angle and Surface Mount Available up to 30 Contacts Per Row Double Row Selective Gold Plating
Through Hole Available on 2, 4, 6 and 8 Pins Selective Gold and Tin Plating
Through Hole Available up to 30 Pins Per Row Double Row Gold, Tin and Selective Gold Plating
Through Hole Available up to 36 Contacts Per Row Single Row Gold, Tin and Selective Gold Plating
Through Hole Available up to 39 (Signal), 4 (Power) Contacts Per Row Double Row (Signal), Single Row (Power) Selective Gold Plating
Through Hole Available up to 40 Pins Per Row Single and Double Row Gold, Tin and Selective Gold Plating
Through Hole Available up to 50 Pins Per Row Single and Double Row Gold and Selective Gold Plating
Through Hole Available up to 50 Pins Per Row Single, Double and Four Row Gold, Tin and Selective Gold Plating
Through Hole Available up to 80 (Signal), 2 (Power) Pins - Vertical Four Row (Signal), Single Row (Power) Selective Gold and Tin Plating Available up to 24 (Signal), 2 (Power)...
Through Hole Available with 30 Contacts Per Row Four Row Gold and Selective Gold Plating
Through Hole Available with 85 Contacts Per Row Double Row Selective Gold Plating
Through Hole Double Row Available up to 50 Pins Per Row Selective Gold Plating
Through Hole Tin and Selective Gold Plating

<< Prev Next >>